Bourns, Inc. Fixed Inductors 5617-RC

Description
1mH Unshielded Wirewound Inductor 2.5A 279mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 2.5A 279mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5617-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5617-RC-ND
Fixed Inductors 5617-RC-ND
1mH Unshielded Wirewound Inductor 2.5A 279mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 2.5A 279mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5617-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details