Bourns, Inc. Fixed Inductors 5609

Description
2.5mH Unshielded Wirewound Inductor 850mA 2.04Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.5mH Unshielded Wirewound Inductor 850mA 2.04Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5609-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5609-ND
Fixed Inductors 5609-ND
2.5mH Unshielded Wirewound Inductor 850mA 2.04Ohm Max Radial, Vertical Cylinder

2.5mH Unshielded Wirewound Inductor 850mA 2.04Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5609
856580-5609
Fixed Inductors - 5609 856580-5609
Manufacturer: Bourns Inc. Win Source Part Number: 856580-5609 Series: 5600 Features: 2.5 mH Inductor 850 mA Package: Bulk Part Status: Obsolete Family Name: 5600 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 856580-5609
Series: 5600
Features: 2.5 mH Inductor 850 mA
Package: Bulk
Part Status: Obsolete
Family Name: 5600
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5609-ND 856580-5609
Product Name Fixed Inductors Fixed Inductors - 5609
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details