Bourns, Inc. Fixed Inductors 5607-RC

Description
500µH Unshielded Wirewound Inductor 2A 378mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
500µH Unshielded Wirewound Inductor 2A 378mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5607-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5607-RC-ND
Fixed Inductors 5607-RC-ND
500µH Unshielded Wirewound Inductor 2A 378mOhm Max Radial, Vertical Cylinder

500µH Unshielded Wirewound Inductor 2A 378mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5607-RC
907481-5607-RC
Fixed Inductors - 5607-RC 907481-5607-RC
Manufacturer: Bourns Inc. Win Source Part Number: 907481-5607-RC Series: 5600 Operating Temperature Range: -55°C ~ 105°C Features: 500 µH Unshielded Wirewound Inductor 2 A 378mOhm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: 5600 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 907481-5607-RC
Series: 5600
Operating Temperature Range: -55°C ~ 105°C
Features: 500 µH Unshielded Wirewound Inductor 2 A 378mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Part Status: Obsolete
Family Name: 5600
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
500UH 2A 378 MOHM Inductor and Choke - 71-5607-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500UH 2A 378 MOHM Inductor and Choke
71-5607-RC
500UH 2A 378 MOHM Inductor and Choke 71-5607-RC
FIXED IND 500UH 2A 378 MOHM TH Product overview: 5607-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH, 2A, 378 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500UH, 2A, 378 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5607-RC can be used for catalog matching and distributor lookup.

FIXED IND 500UH 2A 378 MOHM TH Product overview: 5607-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH, 2A, 378 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500UH, 2A, 378 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5607-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5607-RC-ND 907481-5607-RC 71-5607-RC
Product Name Fixed Inductors Fixed Inductors - 5607-RC 500UH 2A 378 MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details