Bourns, Inc. Fixed Inductors 5603-RC

Description
25µH Unshielded Wirewound Inductor 8A 23mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
25µH Unshielded Wirewound Inductor 8A 23mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5603-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5603-RC-ND
Fixed Inductors 5603-RC-ND
25µH Unshielded Wirewound Inductor 8A 23mOhm Max Radial, Vertical Cylinder

25µH Unshielded Wirewound Inductor 8A 23mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5603-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers