Bourns, Inc. Inductor, 10Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller 5522-RC

Description
INDUCTOR, 10UH, 20A, AXIAL LEADED; Product Range:5500 Series; Inductance:10µH; DC Current Rating:20A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Case Dimensions:18.3mm x 42.93mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 20A, AXIAL LEADED; Product Range:5500 Series; Inductance:10µH; DC Current Rating:20A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Case Dimensions:18.3mm x 42.93mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller - 86K7432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller
86K7432
Inductor, 10Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller 86K7432
INDUCTOR, 10UH, 20A, AXIAL LEADED; Product Range:5500 Series; Inductance:10µH; DC Current Rating:20A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Case Dimensions:18.3mm x 42.93mm RoHS Compliant: Yes

INDUCTOR, 10UH, 20A, AXIAL LEADED; Product Range:5500 Series; Inductance:10µH; DC Current Rating:20A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Case Dimensions:18.3mm x 42.93mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K7432
Product Name Inductor, 10Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details