Bourns, Inc. Fixed Inductors 5520-RC

Description
100µH Unshielded Wirewound Inductor 10A 27mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 10A 27mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5520-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5520-RC-ND
Fixed Inductors 5520-RC-ND
100µH Unshielded Wirewound Inductor 10A 27mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 10A 27mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
Inductor, 100Uh, 10A, Axial Leaded; Product Range Bourns Jw Miller - 86K7430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10A, Axial Leaded; Product Range Bourns Jw Miller
86K7430
Inductor, 100Uh, 10A, Axial Leaded; Product Range Bourns Jw Miller 86K7430
INDUCTOR, 100UH, 10A, AXIAL LEADED; Product Range:5500 Series; Inductance:100µH; DC Current Rating:10A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Case Dimensions:23.9mm x 41.15mm RoHS Compliant: Yes

INDUCTOR, 100UH, 10A, AXIAL LEADED; Product Range:5500 Series; Inductance:100µH; DC Current Rating:10A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Case Dimensions:23.9mm x 41.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5520-RC-ND 86K7430
Product Name Fixed Inductors Inductor, 100Uh, 10A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details