Bourns, Inc. Fixed Inductors 5502

Description
10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5502-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5502-ND
Fixed Inductors 5502-ND
10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder

10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5502
856551-5502
Fixed Inductors - 5502 856551-5502
Manufacturer: Bourns Inc. Win Source Part Number: 856551-5502 Series: 5500 Features: 10 µH Inductor 9 A Package: Bulk Part Status: Obsolete Family Name: 5500 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 856551-5502
Series: 5500
Features: 10 µH Inductor 9 A
Package: Bulk
Part Status: Obsolete
Family Name: 5500
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5502-ND 856551-5502
Product Name Fixed Inductors Fixed Inductors - 5502
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details