Bourns, Inc. Fixed Inductors - 5501 5501

Description
Manufacturer: Bourns Inc. Win Source Part Number: 907429-5501 Series: 5500 Operating Temperature Range: -55°C ~ 105°C Features: 5 µH Unshielded Wirewound Inductor 10 A 13mOhm Max Radial, Horizontal Cylinder Package: Bulk Package: Radial, Horizontal Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: 5500 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 907429-5501 Series: 5500 Operating Temperature Range: -55°C ~ 105°C Features: 5 µH Unshielded Wirewound Inductor 10 A 13mOhm Max Radial, Horizontal Cylinder Package: Bulk Package: Radial, Horizontal Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: 5500 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 5501
907429-5501
Fixed Inductors - 5501 907429-5501
Manufacturer: Bourns Inc. Win Source Part Number: 907429-5501 Series: 5500 Operating Temperature Range: -55°C ~ 105°C Features: 5 µH Unshielded Wirewound Inductor 10 A 13mOhm Max Radial, Horizontal Cylinder Package: Bulk Package: Radial, Horizontal Cylinder Mounting: Through Hole Part Status: Obsolete Family Name: 5500 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 907429-5501
Series: 5500
Operating Temperature Range: -55°C ~ 105°C
Features: 5 µH Unshielded Wirewound Inductor 10 A 13mOhm Max Radial, Horizontal Cylinder
Package: Bulk
Package: Radial, Horizontal Cylinder
Mounting: Through Hole
Part Status: Obsolete
Family Name: 5500
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 5501-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5501-ND
Fixed Inductors 5501-ND
5µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Horizontal Cylinder

5µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907429-5501 5501-ND
Product Name Fixed Inductors - 5501 Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details