Bourns, Inc. Rotary Potentiometers, Rheostats 54CAD-E28-B15/P50L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 54CAD-E28-B15/P50L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
54CAD-E28-B15/P50L-ND
Rotary Potentiometers, Rheostats 54CAD-E28-B15/P50L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, ±20%, 0.5W; Track Resistance Bourns - 62T1278 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, ±20%, 0.5W; Track Resistance Bourns
62T1278
Rotary Potentiometer, 10Kohm, ±20%, 0.5W; Track Resistance Bourns 62T1278
ROTARY POTENTIOMETER, 10KOHM, ±20%, 0.5W; Track Resistance:15kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:54 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, ±20%, 0.5W; Track Resistance:15kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:54 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 54CAD-E28-B15/P50L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
54CAD-E28-B15/P50L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 54CAD-E28-B15/P50L
POT 10K OHM 1/2W PLASTIC LINEAR

POT 10K OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 54CAD-E28-B15/P50L-ND 62T1278 54CAD-E28-B15/P50L
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, ±20%, 0.5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details