Bourns 54CAD-E28-B13/P50L Potentiometer
Push-pull switched potentiometer 5K
Push-pull switched potentiometer 5K
5k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
POT 5K OHM 1/2W PLASTIC LINEAR Product overview: 54CAD-E28-B13/P50L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-54CAD-E28-B13/P50
POT 5K OHM 1/2W PLASTIC LINEAR
ROTARY POTENTIOMETER, 5KOHM, ±20%, 0.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:54 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 7422182 | 7422182P | 54CAD-E28-B13/P50L-ND | 84-54CAD-E28-B13/P50L | 54CAD-E28-B13/P50L | 62T1277 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 5Kohm, ±20%, 0.5W; Track Resistance Bourns |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Rotary | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |