Bourns, Inc. Potentiometers 54AAD-C28-B13/P50L

Description
Push-pull switched potentiometer 5K
Request a Quote Datasheet
Description
Push-pull switched potentiometer 5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7422179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7422179P
Potentiometers 7422179P
Push-pull switched potentiometer 5K

Push-pull switched potentiometer 5K

Supplier's Site
Potentiometers - 7422179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7422179
Potentiometers 7422179
Bourns 54AAD-C28-B13/P50L Potentiometer

Bourns 54AAD-C28-B13/P50L Potentiometer

Supplier's Site
Potentiometers - 1616907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616907
Potentiometers 1616907
Push-pull switched potentiometer 5K

Push-pull switched potentiometer 5K

Supplier's Site
POT 5K OHM 1/2W PLASTIC LINEAR Product overview: 54AAD-C28-B13/P50L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-54AAD-C28-B13/P50 L can be used for catalog matching and distributor lookup.

POT 5K OHM 1/2W PLASTIC LINEAR Product overview: 54AAD-C28-B13/P50L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-54AAD-C28-B13/P50L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 54AAD-C28-B13/P50L
1129198-54AAD-C28-B13/P50L
Rotary Potentiometers, Rheostats - 54AAD-C28-B13/P50L 1129198-54AAD-C28-B13/P50L
Manufacturer: Bourns Inc. Win Source Part Number: 1129198-54AAD-C28-B1 3/P50L Packaging: Tray Termination Style: PC Pins Mounting Style: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Actuator Type: Flatted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: Push-Pull, DPDT Rotation: 290° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.521" x 0.492" Face x 0.521" H (13.24mm x 12.50mm x 13.24mm) + Switch Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 54AAD Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W

Manufacturer: Bourns Inc.
Win Source Part Number: 1129198-54AAD-C28-B13/P50L
Packaging: Tray
Termination Style: PC Pins
Mounting Style: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Actuator Type: Flatted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: Push-Pull, DPDT
Rotation: 290°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.521" x 0.492" Face x 0.521" H (13.24mm x 12.50mm x 13.24mm) + Switch
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 54AAD
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W

Buy Now
Rotary Potentiometers, Rheostats - 54AAD-C28-B13/P50L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
54AAD-C28-B13/P50L-ND
Rotary Potentiometers, Rheostats 54AAD-C28-B13/P50L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 5Kohm, ±20%, 0.5W; Track Resistance Bourns - 62T1276 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, ±20%, 0.5W; Track Resistance Bourns
62T1276
Rotary Potentiometer, 5Kohm, ±20%, 0.5W; Track Resistance Bourns 62T1276
ROTARY POTENTIOMETER, 5KOHM, ±20%, 0.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:54 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, ±20%, 0.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:54 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 54AAD-C28-B13/P50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
54AAD-C28-B13/P50L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 54AAD-C28-B13/P50L
POT 5K OHM 1/2W PLASTIC LINEAR

POT 5K OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7422179P 7422179 84-54AAD-C28-B13/P50L 1129198-54AAD-C28-B13/P50L 54AAD-C28-B13/P50L-ND 62T1276 54AAD-C28-B13/P50L
Product Name Potentiometers Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats - 54AAD-C28-B13/P50L Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, ±20%, 0.5W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Digital Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers