POT 100K OHM 1W CERMET LINEAR Product overview: 53RAA-R25-A20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-53RAA-R25-A20L can be used for catalog matching and distributor lookup.
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Bourns 53RAA-R25-A20L Potentiometer
53R cermet track pot 100K lin 12.5mm 1W
53R cermet track pot 100K lin 12.5mm 1W
POTENTIOMETER, LINEAR, 100K, 1W, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 100K OHM 1W CERMET LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-53RAA-R25-A20L | 53RAA-R25-A20L-ND | 5225096 | 5225096P | 06X9358 | 53RAA-R25-A20L |
| Product Name | 1W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometer, Linear, 100K, 1W, Panel; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Power Rating | 1 watts | 1 watts | 1 watts | |||
| Operating AC Voltage | 350 volts | |||||
| Operating Temperature | 1 to 125 C (34 to 257 F) |