Bourns, Inc. 1W Rheostat 53RAA-R25-A10L

Description
POT 1K OHM 1W CERMET LINEAR Product overview: 53RAA-R25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-53RAA-R25-A10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1W CERMET LINEAR Product overview: 53RAA-R25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-53RAA-R25-A10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-53RAA-R25-A10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1W CERMET LINEAR Product overview: 53RAA-R25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-53RAA-R25-A10L can be used for catalog matching and distributor lookup.

POT 1K OHM 1W CERMET LINEAR Product overview: 53RAA-R25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-53RAA-R25-A10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 53RAA-R25-A10L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
53RAA-R25-A10L-ND
Rotary Potentiometers, Rheostats 53RAA-R25-A10L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers - 5225052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5225052
Potentiometers 5225052
Bourns 53RAA-R25-A10L Potentiometer

Bourns 53RAA-R25-A10L Potentiometer

Supplier's Site
Potentiometers - 5225052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5225052P
Potentiometers 5225052P
53R side adj cermet trimmer,1K,12.5mm

53R side adj cermet trimmer,1K,12.5mm

Supplier's Site
Potentiometers - 1673605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673605
Potentiometers 1673605
53R side adj cermet trimmer,1K,12.5mm

53R side adj cermet trimmer,1K,12.5mm

Supplier's Site
Rotary Potentiometer, Cermet, 53 Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns - 06X9355 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, 53 Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns
06X9355
Rotary Potentiometer, Cermet, 53 Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns 06X9355
Rotary Potentiometer, Cermet, 53 Series, 1 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, 53 Series, 1 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site
Pot, Linear, 1K, 1W, 10%, Slotted; Track Resistance Bourns - 88K8528 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 1K, 1W, 10%, Slotted; Track Resistance Bourns
88K8528
Pot, Linear, 1K, 1W, 10%, Slotted; Track Resistance Bourns 88K8528
POT, LINEAR, 1K, 1W, 10%, SLOTTED; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Pro Audio 53 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, LINEAR, 1K, 1W, 10%, SLOTTED; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Pro Audio 53 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 53RAA-R25-A10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
53RAA-R25-A10L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 53RAA-R25-A10L
POT 1K OHM 1W CERMET LINEAR

POT 1K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 84-53RAA-R25-A10L 53RAA-R25-A10L-ND 5225052 5225052P 06X9355 88K8528 53RAA-R25-A10L
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometer, Cermet, 53 Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Bourns Pot, Linear, 1K, 1W, 10%, Slotted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 1 watts 1 watts 1 watts
Operating AC Voltage 350 volts
Operating Temperature 1 to 125 C (34 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details