10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Lug
POT 10K OHM 1/2W PLASTIC LINEAR Product overview: 53AAA-B28-B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-53AAA-B28-B15L can be used for catalog matching and distributor lookup.
POT;REST 10 KILOHMS;PCB;LINEAR;S
POT 10K OHM 1/2W PLASTIC LINEAR
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:53 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.25" RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 53AAA-B28-B15L-ND | 84-53AAA-B28-B15L | 70154640 | 53AAA-B28-B15L | 62K3297 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | POT;REST 10 KILOHMS;PCB;LINEAR;SOLDER LUGS;SHAFT DIA 0.25IN;AR LUG | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | |||
| Resistance Taper | Linear |