Bourns, Inc. Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns 53AAA-B28-B14L

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns - 62K3296 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns
62K3296
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns 62K3296
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62K3296
Product Name Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details