Bourns, Inc. Fixed Inductors 5300-47-RC

Description
6.8mH Unshielded Wirewound Inductor 59mA 58Ohm Max Axial
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 59mA 58Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-47-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-47-RC-ND
Fixed Inductors 5300-47-RC-ND
6.8mH Unshielded Wirewound Inductor 59mA 58Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 59mA 58Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,6.8Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,6.8Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7409
Inductor,ferrite,6.8Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7409
Inductor,Ferrite,6.8 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,6.8mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-47-RC-ND 86K7409
Product Name Fixed Inductors Inductor,ferrite,6.8Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details