Bourns, Inc. 3.3MH 83MA 29 OHM Inductor and Choke 5300-43-RC

Description
FIXED IND 3.3MH 83MA 29 OHM TH Product overview: 5300-43-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 83MA, 29 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 83MA, 29 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-43-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 83MA 29 OHM TH Product overview: 5300-43-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 83MA, 29 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 83MA, 29 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-43-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 83MA 29 OHM Inductor and Choke - 71-5300-43-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 83MA 29 OHM Inductor and Choke
71-5300-43-RC
3.3MH 83MA 29 OHM Inductor and Choke 71-5300-43-RC
FIXED IND 3.3MH 83MA 29 OHM TH Product overview: 5300-43-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 83MA, 29 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 83MA, 29 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-43-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 83MA 29 OHM TH Product overview: 5300-43-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 83MA, 29 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 83MA, 29 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-43-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5300-43-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-43-RC-ND
Fixed Inductors 5300-43-RC-ND
3.3mH Unshielded Wirewound Inductor 83mA 29Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 83mA 29Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,3.3Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7405 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,3.3Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7405
Inductor,ferrite,3.3Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7405
Inductor,Ferrite,3.3 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,3.3mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5300-43-RC 5300-43-RC-ND 86K7405
Product Name 3.3MH 83MA 29 OHM Inductor and Choke Fixed Inductors Inductor,ferrite,3.3Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers