Bourns, Inc. Fixed Inductors 5300-36-RC

Description
820µH Unshielded Wirewound Inductor 170mA 7.1Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 170mA 7.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5300-36-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-36-RC-ND
Fixed Inductors 118-5300-36-RC-ND
820µH Unshielded Wirewound Inductor 170mA 7.1Ohm Max Axial

820µH Unshielded Wirewound Inductor 170mA 7.1Ohm Max Axial

Buy Now Datasheet
820uH Inductor and Choke - 71-5300-36-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820uH Inductor and Choke
71-5300-36-RC
820uH Inductor and Choke 71-5300-36-RC
RF Inductors - Leaded 820uH 10% Product overview: 5300-36-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-36-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 820uH 10% Product overview: 5300-36-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-36-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7398 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7398
Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7398
Inductor,Ferrite,820 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,820uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-5300-36-RC-ND 71-5300-36-RC 86K7398
Product Name Fixed Inductors 820uH Inductor and Choke Inductor,ferrite,820Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details