Bourns, Inc. Fixed Inductors 5300-34-RC

Description
560µH Unshielded Wirewound Inductor 210mA 4.7Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 210mA 4.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-34-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-34-RC-ND
Fixed Inductors 5300-34-RC-ND
560µH Unshielded Wirewound Inductor 210mA 4.7Ohm Max Axial

560µH Unshielded Wirewound Inductor 210mA 4.7Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7396 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7396
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7396
Inductor,Ferrite,560 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,560uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-34-RC-ND 86K7396
Product Name Fixed Inductors Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details