Bourns, Inc. 470UH 240MA 3.4 OHM Inductor and Choke 5300-33-RC

Description
FIXED IND 470UH 240MA 3.4 OHM TH Product overview: 5300-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 240MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 240MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-33-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 240MA 3.4 OHM TH Product overview: 5300-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 240MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 240MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-33-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 240MA 3.4 OHM Inductor and Choke - 71-5300-33-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 240MA 3.4 OHM Inductor and Choke
71-5300-33-RC
470UH 240MA 3.4 OHM Inductor and Choke 71-5300-33-RC
FIXED IND 470UH 240MA 3.4 OHM TH Product overview: 5300-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 240MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 240MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-33-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 240MA 3.4 OHM TH Product overview: 5300-33-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 240MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 240MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-33-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5300-33-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-33-RC-ND
Fixed Inductors 5300-33-RC-ND
470µH Unshielded Wirewound Inductor 240mA 3.4Ohm Max Axial

470µH Unshielded Wirewound Inductor 240mA 3.4Ohm Max Axial

Buy Now Datasheet
Choke, 470Uh, 240Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller - 63K3778 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 470Uh, 240Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller
63K3778
Choke, 470Uh, 240Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller 63K3778
CHOKE, 470UH, 240MA, 10%, 1.4MHZ; Product Range:5300 Series; Inductance:470µH; DC Current Rating:240mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.4MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 470UH, 240MA, 10%, 1.4MHZ; Product Range:5300 Series; Inductance:470µH; DC Current Rating:240mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.4MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5300-33-RC 5300-33-RC-ND 63K3778
Product Name 470UH 240MA 3.4 OHM Inductor and Choke Fixed Inductors Choke, 470Uh, 240Ma, 10%, 1.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers