Bourns, Inc. Fixed Inductors 5300-31-RC

Description
330µH Unshielded Wirewound Inductor 290mA 2.4Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 290mA 2.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-31-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-31-RC-ND
Fixed Inductors 5300-31-RC-ND
330µH Unshielded Wirewound Inductor 290mA 2.4Ohm Max Axial

330µH Unshielded Wirewound Inductor 290mA 2.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5300-31-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details