Bourns, Inc. 100uH Inductor and Choke 5300-25-TR-RC

Description
RF Inductors - Leaded 100uH 10% RF CHOKE Product overview: 5300-25-TR-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-25-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 100uH 10% RF CHOKE Product overview: 5300-25-TR-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-25-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH Inductor and Choke - 71-5300-25-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-5300-25-TR-RC
100uH Inductor and Choke 71-5300-25-TR-RC
RF Inductors - Leaded 100uH 10% RF CHOKE Product overview: 5300-25-TR-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-25-TR-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 100uH 10% RF CHOKE Product overview: 5300-25-TR-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-25-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-5300-25-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-25-TR-RCCT-ND
Fixed Inductors 118-5300-25-TR-RCCT-ND
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-5300-25-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-25-TR-RCTR-ND
Fixed Inductors 118-5300-25-TR-RCTR-ND
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M3791 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M3791
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M3791
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5300-25-TR-RC 118-5300-25-TR-RCCT-ND 17M3791
Product Name 100uH Inductor and Choke Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details