Bourns, Inc. Fixed Inductors 5300-25-RC

Description
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-25-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-25-RC-ND
Fixed Inductors 5300-25-RC-ND
100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

100µH Unshielded Wirewound Inductor 550mA 670mOhm Max Axial

Buy Now Datasheet
100uH Inductor and Choke - 71-5300-25-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-5300-25-RC
100uH Inductor and Choke 71-5300-25-RC
RF Inductors - Leaded 100uH 10% Product overview: 5300-25-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-25-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 100uH 10% Product overview: 5300-25-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-25-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5300-25-RC
1006042-5300-25-RC
Fixed Inductors - 5300-25-RC 1006042-5300-25-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1006042-5300-25-RC Packaging: Bulk Type: Wirewound Current Rating: 550mA Inductance: 100μH Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 300mA Frequency - Self Resonant: 3.9MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 670 mOhm Max Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: Axial Dimension: 0.160" Dia x 0.500" L (4.06mm x 12.70mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1006042-5300-25-RC
Packaging: Bulk
Type: Wirewound
Current Rating: 550mA
Inductance: 100μH
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 300mA
Frequency - Self Resonant: 3.9MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 670 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: Axial
Dimension: 0.160" Dia x 0.500" L (4.06mm x 12.70mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Choke, 100Uh, 550Ma, 10%, 3.9Mhz; Product Range Bourns Jw Miller - 63K3777 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 550Ma, 10%, 3.9Mhz; Product Range Bourns Jw Miller
63K3777
Choke, 100Uh, 550Ma, 10%, 3.9Mhz; Product Range Bourns Jw Miller 63K3777
CHOKE, 100UH, 550MA, 10%, 3.9MHZ; Product Range:5300 Series; Inductance:100µH; DC Current Rating:550mA; DC Resistance Max:0.67ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.9MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 100UH, 550MA, 10%, 3.9MHZ; Product Range:5300 Series; Inductance:100µH; DC Current Rating:550mA; DC Resistance Max:0.67ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.9MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
CHOKE,AXIAL,CONFORMAL, 100UH, +/-10%, 0.67 OHM MAX DCR
70154642
CHOKE,AXIAL,CONFORMAL, 100UH, +/-10%, 0.67 OHM MAX DCR 70154642
CHOKE,AXIAL,CONFORMA L, 100UH, +/-10%, 0.67 OHM MAX DCR

CHOKE,AXIAL,CONFORMAL, 100UH, +/-10%, 0.67 OHM MAX DCR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 5300-25-RC-ND 71-5300-25-RC 1006042-5300-25-RC 63K3777 70154642
Product Name Fixed Inductors 100uH Inductor and Choke Fixed Inductors - 5300-25-RC Choke, 100Uh, 550Ma, 10%, 3.9Mhz; Product Range Bourns Jw Miller CHOKE,AXIAL,CONFORMAL, 100UH, +/-10%, 0.67 OHM MAX DCR
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details