Bourns, Inc. Fixed Inductors 5300-23-RC

Description
68µH Unshielded Wirewound Inductor 610mA 530mOhm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 610mA 530mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-23-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-23-RC-ND
Fixed Inductors 5300-23-RC-ND
68µH Unshielded Wirewound Inductor 610mA 530mOhm Max Axial

68µH Unshielded Wirewound Inductor 610mA 530mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5300-23-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers