Bourns, Inc. Fixed Inductors 5300-22-RC

Description
56µH Unshielded Wirewound Inductor 650mA 470mOhm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 650mA 470mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-22-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-22-RC-ND
Fixed Inductors 5300-22-RC-ND
56µH Unshielded Wirewound Inductor 650mA 470mOhm Max Axial

56µH Unshielded Wirewound Inductor 650mA 470mOhm Max Axial

Buy Now Datasheet
56uH Inductor and Choke - 71-5300-22-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH Inductor and Choke
71-5300-22-RC
56uH Inductor and Choke 71-5300-22-RC
RF Inductors - Leaded 56uH 10% Product overview: 5300-22-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-22-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 56uH 10% Product overview: 5300-22-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-22-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-22-RC-ND 71-5300-22-RC
Product Name Fixed Inductors 56uH Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details