Bourns, Inc. Fixed Inductors 5300-20-RC

Description
39µH Unshielded Wirewound Inductor 880mA 260mOhm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 880mA 260mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-20-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-20-RC-ND
Fixed Inductors 5300-20-RC-ND
39µH Unshielded Wirewound Inductor 880mA 260mOhm Max Axial

39µH Unshielded Wirewound Inductor 880mA 260mOhm Max Axial

Buy Now Datasheet
Inductor,ferrite,39Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,39Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7384
Inductor,ferrite,39Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7384
Inductor,Ferrite,39u H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,39uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-20-RC-ND 86K7384
Product Name Fixed Inductors Inductor,ferrite,39Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details