Bourns, Inc. Fixed Inductors 5300-19-RC

Description
33µH Unshielded Wirewound Inductor 910mA 240mOhm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 910mA 240mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-19-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-19-RC-ND
Fixed Inductors 5300-19-RC-ND
33µH Unshielded Wirewound Inductor 910mA 240mOhm Max Axial

33µH Unshielded Wirewound Inductor 910mA 240mOhm Max Axial

Buy Now Datasheet
33UH 910MA 240 MOHM Inductor and Choke - 71-5300-19-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 910MA 240 MOHM Inductor and Choke
71-5300-19-RC
33UH 910MA 240 MOHM Inductor and Choke 71-5300-19-RC
FIXED IND 33UH 910MA 240 MOHM TH Product overview: 5300-19-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 910MA, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 910MA, 240 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-19-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 910MA 240 MOHM TH Product overview: 5300-19-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 910MA, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 910MA, 240 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-19-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 33Uh, 910Ma, 10%, 7.6Mhz; Product Range Bourns Jw Miller - 63K3776 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33Uh, 910Ma, 10%, 7.6Mhz; Product Range Bourns Jw Miller
63K3776
Choke, 33Uh, 910Ma, 10%, 7.6Mhz; Product Range Bourns Jw Miller 63K3776
CHOKE, 33UH, 910MA, 10%, 7.6MHZ; Product Range:5300 Series; Inductance:33µH; DC Current Rating:910mA; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7.6MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 33UH, 910MA, 10%, 7.6MHZ; Product Range:5300 Series; Inductance:33µH; DC Current Rating:910mA; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7.6MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 5300-19-RC-ND 71-5300-19-RC 63K3776
Product Name Fixed Inductors 33UH 910MA 240 MOHM Inductor and Choke Choke, 33Uh, 910Ma, 10%, 7.6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers