Bourns, Inc. Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller 5300-13

Description
CHOKE, 10UH, 1.5A, 10%, 25MHZ; Product Range:5300 Series; Inductance:10µH; DC Current Rating:1.5A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: No
Datasheet
Description
CHOKE, 10UH, 1.5A, 10%, 25MHZ; Product Range:5300 Series; Inductance:10µH; DC Current Rating:1.5A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller - 16F2108 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller
16F2108
Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller 16F2108
CHOKE, 10UH, 1.5A, 10%, 25MHZ; Product Range:5300 Series; Inductance:10µH; DC Current Rating:1.5A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: No

CHOKE, 10UH, 1.5A, 10%, 25MHZ; Product Range:5300 Series; Inductance:10µH; DC Current Rating:1.5A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 16F2108
Product Name Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0130 microH
View Details
High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers