Bourns, Inc. 10uH Inductor and Choke 5300-13-RC

Description
RF Inductors - Leaded 10uH 10% Product overview: 5300-13-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-13-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 10uH 10% Product overview: 5300-13-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-13-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH Inductor and Choke - 71-5300-13-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH Inductor and Choke
71-5300-13-RC
10uH Inductor and Choke 71-5300-13-RC
RF Inductors - Leaded 10uH 10% Product overview: 5300-13-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-13-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 10uH 10% Product overview: 5300-13-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-13-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5300-13-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-13-RC-ND
Fixed Inductors 5300-13-RC-ND
10µH Unshielded Wirewound Inductor 1.5A 95mOhm Max Axial

10µH Unshielded Wirewound Inductor 1.5A 95mOhm Max Axial

Buy Now Datasheet
Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller - 63K3774 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller
63K3774
Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller 63K3774
CHOKE, 10UH, 1.5A, 10%, 25MHZ; Product Range:5300 Series; Inductance:10µH; DC Current Rating:1.5A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 10UH, 1.5A, 10%, 25MHZ; Product Range:5300 Series; Inductance:10µH; DC Current Rating:1.5A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:25MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5300-13-RC 5300-13-RC-ND 63K3774
Product Name 10uH Inductor and Choke Fixed Inductors Choke, 10Uh, 1.5A, 10%, 25Mhz; Product Range Bourns Jw Miller
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details