Bourns, Inc. Fixed Inductors - 5300-11-RC 5300-11-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1129141-5300-11-RC Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 6.8μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 44MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 5300 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.160" Dia x 0.500" L (4.06mm x 12.70mm) Current Rating (Amps): 1.6A Inductance Frequency - Test: 7.96MHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1129141-5300-11-RC Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 6.8μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 44MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 5300 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.160" Dia x 0.500" L (4.06mm x 12.70mm) Current Rating (Amps): 1.6A Inductance Frequency - Test: 7.96MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 5300-11-RC
1129141-5300-11-RC
Fixed Inductors - 5300-11-RC 1129141-5300-11-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1129141-5300-11-RC Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Shielding: Unshielded Inductance: 6.8μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 44MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 5300 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.160" Dia x 0.500" L (4.06mm x 12.70mm) Current Rating (Amps): 1.6A Inductance Frequency - Test: 7.96MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1129141-5300-11-RC
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 6.8μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.2A
Frequency - Self Resonant: 44MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 5300
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.160" Dia x 0.500" L (4.06mm x 12.70mm)
Current Rating (Amps): 1.6A
Inductance Frequency - Test: 7.96MHz

Buy Now
Fixed Inductors - 118-5300-11-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-11-RC-ND
Fixed Inductors 118-5300-11-RC-ND
6.8µH Unshielded Wirewound Inductor 1.6A 80mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 1.6A 80mOhm Max Axial

Buy Now Datasheet
6.8UH 1.6A 80 MOHM Inductor and Choke - 71-5300-11-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.6A 80 MOHM Inductor and Choke
71-5300-11-RC
6.8UH 1.6A 80 MOHM Inductor and Choke 71-5300-11-RC
FIXED IND 6.8UH 1.6A 80 MOHM TH Product overview: 5300-11-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.6A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.6A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-11-RC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.6A 80 MOHM TH Product overview: 5300-11-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.6A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.6A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-11-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129141-5300-11-RC 118-5300-11-RC-ND 71-5300-11-RC
Product Name Fixed Inductors - 5300-11-RC Fixed Inductors 6.8UH 1.6A 80 MOHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details