Bourns, Inc. Fixed Inductors 5300-10-RC

Description
5.6µH Unshielded Wirewound Inductor 1.6A 74mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 1.6A 74mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-10-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-10-RC-ND
Fixed Inductors 5300-10-RC-ND
5.6µH Unshielded Wirewound Inductor 1.6A 74mOhm Max Axial

5.6µH Unshielded Wirewound Inductor 1.6A 74mOhm Max Axial

Buy Now Datasheet
5.6uH Inductor and Choke - 71-5300-10-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH Inductor and Choke
71-5300-10-RC
5.6uH Inductor and Choke 71-5300-10-RC
RF Inductors - Leaded 5.6uH 10% Product overview: 5300-10-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-10-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 5.6uH 10% Product overview: 5300-10-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-10-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 5.6Uh, 1.6A, 10%, 64Mhz; Product Range Bourns Jw Miller - 63K3773 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5.6Uh, 1.6A, 10%, 64Mhz; Product Range Bourns Jw Miller
63K3773
Choke, 5.6Uh, 1.6A, 10%, 64Mhz; Product Range Bourns Jw Miller 63K3773
CHOKE, 5.6UH, 1.6A, 10%, 64MHZ; Product Range:5300 Series; Inductance:5.6µH; DC Current Rating:1.6A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:64MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 5.6UH, 1.6A, 10%, 64MHZ; Product Range:5300 Series; Inductance:5.6µH; DC Current Rating:1.6A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:64MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 5300-10-RC-ND 71-5300-10-RC 63K3773
Product Name Fixed Inductors 5.6uH Inductor and Choke Choke, 5.6Uh, 1.6A, 10%, 64Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details