Bourns, Inc. 1.8uH Inductor and Choke 5300-04-RC

Description
RF Inductors - Leaded 1.8uH 10% Product overview: 5300-04-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-04-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 1.8uH 10% Product overview: 5300-04-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-04-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8uH Inductor and Choke - 71-5300-04-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8uH Inductor and Choke
71-5300-04-RC
1.8uH Inductor and Choke 71-5300-04-RC
RF Inductors - Leaded 1.8uH 10% Product overview: 5300-04-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-04-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 1.8uH 10% Product overview: 5300-04-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-04-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-5300-04-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-04-RC-ND
Fixed Inductors 118-5300-04-RC-ND
1.8µH Unshielded Wirewound Inductor 2.9A 23mOhm Max Axial

1.8µH Unshielded Wirewound Inductor 2.9A 23mOhm Max Axial

Buy Now Datasheet
Inductor, 1.8Uh, 2.9A, Axial Leaded; Product Range Bourns Jw Miller - 86K7372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 2.9A, Axial Leaded; Product Range Bourns Jw Miller
86K7372
Inductor, 1.8Uh, 2.9A, Axial Leaded; Product Range Bourns Jw Miller 86K7372
INDUCTOR, 1.8UH, 2.9A, AXIAL LEADED; Product Range:5300 Series; Inductance:1.8µH; DC Current Rating:2.9A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10%; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

INDUCTOR, 1.8UH, 2.9A, AXIAL LEADED; Product Range:5300 Series; Inductance:1.8µH; DC Current Rating:2.9A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10%; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5300-04-RC 118-5300-04-RC-ND 86K7372
Product Name 1.8uH Inductor and Choke Fixed Inductors Inductor, 1.8Uh, 2.9A, Axial Leaded; Product Range Bourns Jw Miller
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.8 microH 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details