Bourns, Inc. 1.0uH Inductor and Choke 5300-01-RC

Description
RF Inductors - Leaded 1.0uH 10% Product overview: 5300-01-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-01-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 1.0uH 10% Product overview: 5300-01-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-01-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0uH Inductor and Choke - 71-5300-01-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0uH Inductor and Choke
71-5300-01-RC
1.0uH Inductor and Choke 71-5300-01-RC
RF Inductors - Leaded 1.0uH 10% Product overview: 5300-01-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-01-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 1.0uH 10% Product overview: 5300-01-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-01-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5300-01-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-01-RC-ND
Fixed Inductors 5300-01-RC-ND
1µH Unshielded Wirewound Inductor 3.3A 18mOhm Max Axial

1µH Unshielded Wirewound Inductor 3.3A 18mOhm Max Axial

Buy Now Datasheet
Choke, 1Uh, 3.3A, 10%, 190Mhz; Product Range Bourns Jw Miller - 86K7370 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Uh, 3.3A, 10%, 190Mhz; Product Range Bourns Jw Miller
86K7370
Choke, 1Uh, 3.3A, 10%, 190Mhz; Product Range Bourns Jw Miller 86K7370
CHOKE, 1UH, 3.3A, 10%, 190MHZ; Product Range:5300 Series; Inductance:1µH; DC Current Rating:3.3A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:190MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 1UH, 3.3A, 10%, 190MHZ; Product Range:5300 Series; Inductance:1µH; DC Current Rating:3.3A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:190MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, 10%, 3.3A, 190Mhz, Axial Rohs Compliant Bourns - 92AH6924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10%, 3.3A, 190Mhz, Axial Rohs Compliant Bourns
92AH6924
Inductor, 1Uh, 10%, 3.3A, 190Mhz, Axial Rohs Compliant Bourns 92AH6924
INDUCTOR, 1UH, 10%, 3.3A, 190MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 1UH, 10%, 3.3A, 190MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-5300-01-RC 5300-01-RC-ND 86K7370 92AH6924
Product Name 1.0uH Inductor and Choke Fixed Inductors Choke, 1Uh, 3.3A, 10%, 190Mhz; Product Range Bourns Jw Miller Inductor, 1Uh, 10%, 3.3A, 190Mhz, Axial Rohs Compliant Bourns
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 7-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details