Bourns, Inc. Fixed Inductors 5258-RC

Description
1mH Unshielded Wirewound Inductor 1A 550mOhm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 1A 550mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8275-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8275-ND
Fixed Inductors M8275-ND
1mH Unshielded Wirewound Inductor 1A 550mOhm Max Axial

1mH Unshielded Wirewound Inductor 1A 550mOhm Max Axial

Buy Now Datasheet
Inductor, 1Mh, 1A, Axial Leaded; Product Range Bourns Jw Miller - 63K2766 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 1A, Axial Leaded; Product Range Bourns Jw Miller
63K2766
Inductor, 1Mh, 1A, Axial Leaded; Product Range Bourns Jw Miller 63K2766
INDUCTOR, 1MH, 1A, AXIAL LEADED; Product Range:5200 Series; Inductance:1mH; DC Current Rating:1A; DC Resistance Max:0.55ohm; Inductance Tolerance:± 20%; Case Dimensions:12.7mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 1MH, 1A, AXIAL LEADED; Product Range:5200 Series; Inductance:1mH; DC Current Rating:1A; DC Resistance Max:0.55ohm; Inductance Tolerance:± 20%; Case Dimensions:12.7mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8275-ND 63K2766
Product Name Fixed Inductors Inductor, 1Mh, 1A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details