Bourns, Inc. Fixed Inductors 5254

Description
250µH Unshielded Wirewound Inductor 2.5A 170mOhm Max Axial
Request a Quote Datasheet
Description
250µH Unshielded Wirewound Inductor 2.5A 170mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5254-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5254-ND
Fixed Inductors M5254-ND
250µH Unshielded Wirewound Inductor 2.5A 170mOhm Max Axial

250µH Unshielded Wirewound Inductor 2.5A 170mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5254-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details