Bourns, Inc. Fixed Inductors 5252-RC

Description
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial
Request a Quote Datasheet
Description
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8272-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8272-ND
Fixed Inductors M8272-ND
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial

125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial

Buy Now Datasheet
125UH 3.5A 80 MOHM Inductor and Choke - 71-5252-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125UH 3.5A 80 MOHM Inductor and Choke
71-5252-RC
125UH 3.5A 80 MOHM Inductor and Choke 71-5252-RC
FIXED IND 125UH 3.5A 80 MOHM TH Product overview: 5252-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125UH, 3.5A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125UH, 3.5A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5252-RC can be used for catalog matching and distributor lookup.

FIXED IND 125UH 3.5A 80 MOHM TH Product overview: 5252-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125UH, 3.5A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125UH, 3.5A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5252-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
RF CHOKE, HASH;125MUH;3.5ADC;+/-20%;0.08 OHMS DCR;1.25IN.L;-55DEGC;105DEGC
70154369
RF CHOKE, HASH;125MUH;3.5ADC;+/-20%;0.08 OHMS DCR;1.25IN.L;-55DEGC;105DEGC 70154369
RF CHOKE, HASH;125MUH;3.5ADC;+ /-20%;0.08 OHMS DCR;1.25IN.L;-55DEGC ;105DEGC

RF CHOKE, HASH;125MUH;3.5ADC;+/-20%;0.08 OHMS DCR;1.25IN.L;-55DEGC;105DEGC

Supplier's Site
Fixed Inductors - 5252-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
5252-RC
Fixed Inductors 5252-RC
FIXED IND 125UH 3.5A 80 MOHM TH

FIXED IND 125UH 3.5A 80 MOHM TH

Supplier's Site Datasheet
Inductor, 125Uh, 3.5A, Axial Leaded; Product Range Bourns Jw Miller - 63K2763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 125Uh, 3.5A, Axial Leaded; Product Range Bourns Jw Miller
63K2763
Inductor, 125Uh, 3.5A, Axial Leaded; Product Range Bourns Jw Miller 63K2763
INDUCTOR, 125UH, 3.5A, AXIAL LEADED; Product Range:5200 Series; Inductance:125µH; DC Current Rating:3.5A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; Case Dimensions:12.7mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 125UH, 3.5A, AXIAL LEADED; Product Range:5200 Series; Inductance:125µH; DC Current Rating:3.5A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; Case Dimensions:12.7mm x 31.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8272-ND 71-5252-RC 70154369 5252-RC 63K2763
Product Name Fixed Inductors 125UH 3.5A 80 MOHM Inductor and Choke RF CHOKE, HASH;125MUH;3.5ADC;+/-20%;0.08 OHMS DCR;1.25IN.L;-55DEGC;105DEGC Fixed Inductors Inductor, 125Uh, 3.5A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details