Bourns, Inc. Fixed Inductors 5250-RC

Description
100µH Unshielded Wirewound Inductor 2A 216mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 2A 216mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8271-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8271-ND
Fixed Inductors M8271-ND
100µH Unshielded Wirewound Inductor 2A 216mOhm Max Axial

100µH Unshielded Wirewound Inductor 2A 216mOhm Max Axial

Buy Now Datasheet
Inductor, 100Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller - 63K2762 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller
63K2762
Inductor, 100Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller 63K2762
INDUCTOR, 100UH, 2A, AXIAL LEADED; Product Range:5200 Series; Inductance:100µH; DC Current Rating:2A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%; Case Dimensions:9.65mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 100UH, 2A, AXIAL LEADED; Product Range:5200 Series; Inductance:100µH; DC Current Rating:2A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%; Case Dimensions:9.65mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF CHOKE, HASH;100MUH;2ADC;+/-20%;0.216OHMS DCR;1.25IN.L;-55DEGC;105DEGC - 70154368 - Allied Electronics, Inc.
Fort Worth, TX, USA
RF CHOKE, HASH;100MUH;2ADC;+/-20%;0.216OHMS DCR;1.25IN.L;-55DEGC;105DEGC
70154368
RF CHOKE, HASH;100MUH;2ADC;+/-20%;0.216OHMS DCR;1.25IN.L;-55DEGC;105DEGC 70154368
RF CHOKE, HASH;100MUH;2ADC;+/- 20%;0.216OHMS DCR;1.25IN.L;-55DEGC ;105DEGC

RF CHOKE, HASH;100MUH;2ADC;+/-20%;0.216OHMS DCR;1.25IN.L;-55DEGC;105DEGC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8271-ND 63K2762 70154368
Product Name Fixed Inductors Inductor, 100Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller RF CHOKE, HASH;100MUH;2ADC;+/-20%;0.216OHMS DCR;1.25IN.L;-55DEGC;105DEGC
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details