Bourns, Inc. Inductor, 40Uh, 3A, Axial Leaded; Product Range Bourns Jw Miller 5240-RC.

Description
INDUCTOR, 40UH, 3A, AXIAL LEADED; Product Range:5200 Series; Inductance:40µH; DC Current Rating:3A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 20%; Case Dimensions:7.87mm x 31.75mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 40UH, 3A, AXIAL LEADED; Product Range:5200 Series; Inductance:40µH; DC Current Rating:3A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 20%; Case Dimensions:7.87mm x 31.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 40Uh, 3A, Axial Leaded; Product Range Bourns Jw Miller - 29AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 40Uh, 3A, Axial Leaded; Product Range Bourns Jw Miller
29AC0099
Inductor, 40Uh, 3A, Axial Leaded; Product Range Bourns Jw Miller 29AC0099
INDUCTOR, 40UH, 3A, AXIAL LEADED; Product Range:5200 Series; Inductance:40µH; DC Current Rating:3A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 20%; Case Dimensions:7.87mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 40UH, 3A, AXIAL LEADED; Product Range:5200 Series; Inductance:40µH; DC Current Rating:3A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 20%; Case Dimensions:7.87mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC0099
Product Name Inductor, 40Uh, 3A, Axial Leaded; Product Range Bourns Jw Miller
Inductance Range 40 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details