FIXED IND 40UH 3A 82 MOHM TH Product overview: 5240-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40UH, 3A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40UH, 3A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5240-RC can be used for catalog matching and distributor lookup.
40µH Unshielded Wirewound Inductor 3A 82mOhm Max Axial
RF CHOKE, HASH;40MUH;3ADC;+/-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-5240-RC | M8269-ND | 70154366 |
| Product Name | 40UH 3A 82 MOHM Inductor and Choke | Fixed Inductors | RF CHOKE, HASH;40MUH;3ADC;+/-20%;0.082 OHMS DCR;1.25IN.L;-55DEGC;105DEGC |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 40 microH |