Bourns, Inc. Fixed Inductors 5230

Description
4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5230-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5230-ND
Fixed Inductors M5230-ND
4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial

4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial

Buy Now Datasheet
FIXED INDUCTOR 4UH 8A 12 MOHM TH - 103-5230 - Utmel Electronic Limited
Hong Kong, China
FIXED INDUCTOR 4UH 8A 12 MOHM TH
103-5230
FIXED INDUCTOR 4UH 8A 12 MOHM TH 103-5230
FIXED INDUCTOR 4UH 8A 12 MOHM TH

FIXED INDUCTOR 4UH 8A 12 MOHM TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M5230-ND 103-5230
Product Name Fixed Inductors FIXED INDUCTOR 4UH 8A 12 MOHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details