Bourns, Inc. Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller 5230-RC.

Description
INDUCTOR, 4UH, 8A, AXIAL LEADED; Product Range:5200 Series; Inductance:4µH; DC Current Rating:8A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20%; Case Dimensions:9.65mm x 22.23mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4UH, 8A, AXIAL LEADED; Product Range:5200 Series; Inductance:4µH; DC Current Rating:8A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20%; Case Dimensions:9.65mm x 22.23mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller - 29AC0097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller
29AC0097
Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller 29AC0097
INDUCTOR, 4UH, 8A, AXIAL LEADED; Product Range:5200 Series; Inductance:4µH; DC Current Rating:8A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20%; Case Dimensions:9.65mm x 22.23mm RoHS Compliant: Yes

INDUCTOR, 4UH, 8A, AXIAL LEADED; Product Range:5200 Series; Inductance:4µH; DC Current Rating:8A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20%; Case Dimensions:9.65mm x 22.23mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC0097
Product Name Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller
Inductance Range 4 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details