Bourns, Inc. Fixed Inductors 5219-RC

Description
4.9µH Unshielded Wirewound Inductor 15A 16mOhm Max Axial
Request a Quote Datasheet
Description
4.9µH Unshielded Wirewound Inductor 15A 16mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5219-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5219-RC-ND
Fixed Inductors 5219-RC-ND
4.9µH Unshielded Wirewound Inductor 15A 16mOhm Max Axial

4.9µH Unshielded Wirewound Inductor 15A 16mOhm Max Axial

Buy Now Datasheet
4.9UH 15A 16 MOHM Inductor and Choke - 71-5219-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.9UH 15A 16 MOHM Inductor and Choke
71-5219-RC
4.9UH 15A 16 MOHM Inductor and Choke 71-5219-RC
FIXED IND 4.9UH 15A 16 MOHM TH Product overview: 5219-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9UH, 15A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.9UH, 15A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5219-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.9UH 15A 16 MOHM TH Product overview: 5219-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9UH, 15A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.9UH, 15A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5219-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.9Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller - 63K2757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.9Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller
63K2757
Inductor, 4.9Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller 63K2757
INDUCTOR, 4.9UH, 15A, AXIAL LEADED; Product Range:5200 Series; Inductance:4.9µH; DC Current Rating:15A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20%; Case Dimensions:15.24mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 4.9UH, 15A, AXIAL LEADED; Product Range:5200 Series; Inductance:4.9µH; DC Current Rating:15A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20%; Case Dimensions:15.24mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5219-RC-ND 71-5219-RC 63K2757
Product Name Fixed Inductors 4.9UH 15A 16 MOHM Inductor and Choke Inductor, 4.9Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details