Bourns, Inc. Fixed Inductors 5218-RC

Description
3.35µH Unshielded Wirewound Inductor 20A 10mOhm Max Axial
Request a Quote Datasheet
Description
3.35µH Unshielded Wirewound Inductor 20A 10mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5218-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5218-RC-ND
Fixed Inductors 118-5218-RC-ND
3.35µH Unshielded Wirewound Inductor 20A 10mOhm Max Axial

3.35µH Unshielded Wirewound Inductor 20A 10mOhm Max Axial

Buy Now Datasheet
3.35UH 20A 10 MOHM Inductor and Choke - 71-5218-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.35UH 20A 10 MOHM Inductor and Choke
71-5218-RC
3.35UH 20A 10 MOHM Inductor and Choke 71-5218-RC
FIXED IND 3.35UH 20A 10 MOHM TH Product overview: 5218-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35UH, 20A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.35UH, 20A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5218-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.35UH 20A 10 MOHM TH Product overview: 5218-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35UH, 20A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.35UH, 20A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5218-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.35Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller - 63K2756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.35Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller
63K2756
Inductor, 3.35Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller 63K2756
INDUCTOR, 3.35UH, 20A, AXIAL LEADED; Product Range:5200 Series; Inductance:3.35µH; DC Current Rating:20A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20%; Case Dimensions:15.24mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 3.35UH, 20A, AXIAL LEADED; Product Range:5200 Series; Inductance:3.35µH; DC Current Rating:20A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20%; Case Dimensions:15.24mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-5218-RC-ND 71-5218-RC 63K2756
Product Name Fixed Inductors 3.35UH 20A 10 MOHM Inductor and Choke Inductor, 3.35Uh, 20A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers