Bourns, Inc. Rotary Potentiometers, Rheostats 51SAD-U25-A15L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 51SAD-U25-A15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51SAD-U25-A15L-ND
Rotary Potentiometers, Rheostats 51SAD-U25-A15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-51SAD-U25-A15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W CERMET LINEAR Product overview: 51SAD-U25-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51SAD-U25-A15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1W CERMET LINEAR Product overview: 51SAD-U25-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51SAD-U25-A15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51SAD-U25-A15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51SAD-U25-A15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51SAD-U25-A15L
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer, 10K; Track Resistance Bourns - 39K2813 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K; Track Resistance Bourns
39K2813
Potentiometer, 10K; Track Resistance Bourns 39K2813
POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Panel; Shaft Diameter:3mm; No. of Gangs:1; Adjustment RoHS Compliant: Yes

POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Panel; Shaft Diameter:3mm; No. of Gangs:1; Adjustment RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 51SAD-U25-A15L-ND 84-51SAD-U25-A15L 51SAD-U25-A15L 39K2813
Product Name Rotary Potentiometers, Rheostats 1W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 10K; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details