Bourns, Inc. 1W Rheostat 51SAD-U25-A10L

Description
POT 1K OHM 1W CERMET LINEAR Product overview: 51SAD-U25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51SAD-U25-A10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1W CERMET LINEAR Product overview: 51SAD-U25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51SAD-U25-A10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-51SAD-U25-A10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1W CERMET LINEAR Product overview: 51SAD-U25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51SAD-U25-A10L can be used for catalog matching and distributor lookup.

POT 1K OHM 1W CERMET LINEAR Product overview: 51SAD-U25-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51SAD-U25-A10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 51SAD-U25-A10L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51SAD-U25-A10L-ND
Rotary Potentiometers, Rheostats 51SAD-U25-A10L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51SAD-U25-A10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51SAD-U25-A10L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51SAD-U25-A10L
POT 1K OHM 1W CERMET LINEAR

POT 1K OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer, Linear, 1K, 1W, Panel; Track Resistance Bourns - 39K2812 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 1K, 1W, Panel; Track Resistance Bourns
39K2812
Potentiometer, Linear, 1K, 1W, Panel; Track Resistance Bourns 39K2812
POTENTIOMETER, LINEAR, 1K, 1W, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3mm RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 1K, 1W, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-51SAD-U25-A10L 51SAD-U25-A10L-ND 51SAD-U25-A10L 39K2812
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Linear, 1K, 1W, Panel; Track Resistance Bourns
Technology / Construction Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details