POT 10K OHM 1/4W PLASTIC LOG Product overview: 51CAD-E28-D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-D15L can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 10K OHM 1/4W PLASTIC LOG
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 250mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-51CAD-E28-D15L | 51CAD-E28-D15L-ND | 51CAD-E28-D15L | 62K3293 |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 10Kohm 20%, 250Mw; Track Resistance Bourns |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | 1 to 125 C (34 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Conductive Plastic |