Bourns, Inc. Rotary Potentiometers, Rheostats 51CAD-E28-A20L

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 51CAD-E28-A20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51CAD-E28-A20L-ND
Rotary Potentiometers, Rheostats 51CAD-E28-A20L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51CAD-E28-A20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51CAD-E28-A20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51CAD-E28-A20L
POT 100K OHM 1W CERMET LINEAR

POT 100K OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Bourns - 62K3292 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Bourns
62K3292
Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Bourns 62K3292
POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 51CAD-E28-A20L-ND 51CAD-E28-A20L 62K3292
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers