Bourns, Inc. 1W Rheostat 51CAD-E28-A15L

Description
POT 10K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A15L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A15L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-51CAD-E28-A15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 51CAD-E28-A15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51CAD-E28-A15L-ND
Rotary Potentiometers, Rheostats 51CAD-E28-A15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 10,000 OHM - 70153800 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 10,000 OHM
70153800
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 10,000 OHM 70153800
Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8". Features: Operating Temperature Range: +1°C to +125°C Tracking: 3 dB

Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8".
Features:

  • Operating Temperature Range: +1°C to +125°C
  • Tracking: 3 dB
Supplier's Site
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51CAD-E28-A15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51CAD-E28-A15L
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-51CAD-E28-A15L 51CAD-E28-A15L-ND 70153800 51CAD-E28-A15L
Product Name 1W Rheostat Rotary Potentiometers, Rheostats PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 10,000 OHM Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating AC Voltage 350 volts
Operating Temperature 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers