Bourns, Inc. 1W Rheostat 51CAD-E28-A13L

Description
POT 5K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-51CAD-E28-A13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A13L can be used for catalog matching and distributor lookup.

POT 5K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 51CAD-E28-A13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51CAD-E28-A13L-ND
Rotary Potentiometers, Rheostats 51CAD-E28-A13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 5,000 OHM - 70153799 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 5,000 OHM
70153799
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 5,000 OHM 70153799
Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8". Features: Operating Temperature Range: +1°C to +125°C Tracking: 3 dB

Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8".
Features:

  • Operating Temperature Range: +1°C to +125°C
  • Tracking: 3 dB
Supplier's Site
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns - 62K3291 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns
62K3291
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns 62K3291
CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:0.125" RoHS Compliant: Yes

CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:0.125" RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51CAD-E28-A13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51CAD-E28-A13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51CAD-E28-A13L
POT 5K OHM 1W CERMET LINEAR

POT 5K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-51CAD-E28-A13L 51CAD-E28-A13L-ND 70153799 62K3291 51CAD-E28-A13L
Product Name 1W Rheostat Rotary Potentiometers, Rheostats PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 5,000 OHM Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Power Rating 1 watts 1 watts 1 watts
Operating AC Voltage 350 volts
Operating Temperature 1 to 125 C (34 to 257 F)
Unlock Full Specs
to access all available technical data