Bourns, Inc. Rotary Potentiometers, Rheostats 51CAD-E28-A10L

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 51CAD-E28-A10L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51CAD-E28-A10L-ND
Rotary Potentiometers, Rheostats 51CAD-E28-A10L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-51CAD-E28-A10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A10L can be used for catalog matching and distributor lookup.

POT 1K OHM 1W CERMET LINEAR Product overview: 51CAD-E28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E28-A10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51CAD-E28-A10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51CAD-E28-A10L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51CAD-E28-A10L
POT 1K OHM 1W CERMET LINEAR

POT 1K OHM 1W CERMET LINEAR

Supplier's Site
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 1,000 OHM - 70153474 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 1,000 OHM
70153474
PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 1,000 OHM 70153474
Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8". Features: Operating Temperature Range: +1°C to +125°C Tracking: 3 dB

Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8".
Features:

  • Operating Temperature Range: +1°C to +125°C
  • Tracking: 3 dB
Supplier's Site
Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns - 62K3290 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns
62K3290
Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns 62K3290
CERMET POTENTIOMETER, 1KOHM 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:0.125" RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:0.125" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 51CAD-E28-A10L-ND 84-51CAD-E28-A10L 51CAD-E28-A10L 70153474 62K3290
Product Name Rotary Potentiometers, Rheostats 1W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 1,000 OHM Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details